The DCMC784U025DG2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 780,000 µF and a rated voltage of 25 Vdc, designed for high-capacitance power supply and UPS applications. It has a diameter of 3 inches and a length of 8 5/8 inches, with a high post terminal and standard PVC insulation. The operating temperature range is -40 °C to +85 °C. The maximum ripple current at 85 °C and 120 Hz is 44.9 A, and the equivalent series resistance at 25 °C is 3.0 mΩ. Capacitance tolerance is -10% to +50%. The part meets a 2000-hour endurance life test at full load and 85 °C with capacitance change within ±20% and ESR within 200% of limit. Vibration testing complies with 5 to 55 Hz at 10 g max on two axes. The Thermal-Pak™ extended cathode construction enables efficient heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC784U025DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |