The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR component designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage of 30 Vdc and a capacitance of 250,000 µF. It features a 3-inch diameter and 5 1/8-inch length, with a stud terminal and can style DE. The part has a maximum ESR of 3.8 mΩ at 120 Hz and a ripple current rating of 52.8 A at 85 °C. Endurance life is 5,000 hours at 105 °C under full load, with capacitance tolerance of -10% to +50%. Thermal-Pak™ extended cathode construction ensures heat dissipation across all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C254U030DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |