The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features a stud-terminal mounting style with a 3-inch diameter and 5 5/8-inch length, rated for 200 Vdc. This variant has a capacitance of 420,000 µF, a maximum ESR of 3.5 mΩ at 25 °C, and a ripple current rating of 57.2 A at 85 °C. The construction includes Thermal-Pak™ extended cathode foil for optimized heat dissipation, and it meets a 5,000-hour endurance life test at 105 °C under full load. Capacitance tolerance is -10% to +50% for 200 Vdc ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C424U020DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |