The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C303U040EB2B is a 30,000 µF, 40 Vdc unit with a capacitance tolerance of -10% to +75%, measuring 1 3/4 inch in diameter and 3 1/8 inch in length. It has a maximum ESR of 15.4 mΩ at 25 °C and a rated ripple current of 16.2 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations and a 5,000-hour load life at 105 °C under full load. The terminal is a high post, and the body is insulated with a PVC sleeve.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C303U040EB2B is a 30,000 µF, 40 Vdc unit with a capacitance tolerance of -10% to +75%, measuring 1 3/4 inch in diameter and 3 1/8 inch in length. It has a maximum ESR of 15.4 mΩ at 25 °C and a rated ripple current of 16.2 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations and a 5,000-hour load life at 105 °C under full load. The terminal is a high post, and the body is insulated with a PVC sleeve.