The DCMC704U016FC2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a rated voltage of 16 Vdc, a capacitance of 700,000 µF, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 4 1/8 inches in length, with a high post terminal style. Its maximum ESR at 25 °C is 2.9 mΩ and maximum ripple current at 85 °C is 41.6 A at 120 Hz. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with an endurance life test of 2000 hours at full load and 85 °C. Capacitance tolerance is -10% +50%, and leakage current is limited to 6 √CV µA, with a maximum of 6 mA at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC704U016FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |