The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, with operating temperatures from -55 °C to 105 °C. The part 101C154U010BB2B, a 150,000 µF, 10 Vdc variant, features a 2.000 inch diameter and 3.125 inch length, with a high-current stud terminal style and a case code BB. It has a maximum ESR of 8.1 mΩ at 120 Hz and a ripple current rating of 24.2 A at 85 °C, meeting a 5,000 hour load life specification at 105 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U010BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |