The DCMC664U010CF2D is a screw-terminal aluminum electrolytic capacitor with 660,000 µF capacitance and a 100 Vdc rating. It has a maximum ESR of 3.6 mΩ at 25 °C and supports a ripple current of 33.5 A at 85 °C. The case measures 2.5 inches in diameter by 5.5 inches in length and uses an M6 high post terminal with PVC insulation. Operating temperature ranges from -40 °C to +85 °C. The capacitor features thermal-pak™ extended cathode construction for improved heat dissipation and meets a 2000-hour endurance test at full load and 85 °C with ≤±20% capacitance change and ESR doubling. Voltage surge rating is 12 Vdc.
Datasheet Summary Powered by GS/AI
The DCMC664U010CF2D is a screw-terminal aluminum electrolytic capacitor with 660,000 µF capacitance and a 100 Vdc rating. It has a maximum ESR of 3.6 mΩ at 25 °C and supports a ripple current of 33.5 A at 85 °C. The case measures 2.5 inches in diameter by 5.5 inches in length and uses an M6 high post terminal with PVC insulation. Operating temperature ranges from -40 °C to +85 °C. The capacitor features thermal-pak™ extended cathode construction for improved heat dissipation and meets a 2000-hour endurance test at full load and 85 °C with ≤±20% capacitance change and ESR doubling. Voltage surge rating is 12 Vdc.