The DCMC573U6R3AA2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 57,000 µF and a tolerance of -10% to +75%. It features a 1-3/8 inch diameter and 2-1/8 inch length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its maximum ripple current at 120 Hz and 85 °C is 6.1 A, with a maximum ESR of 26.5 mΩ at 25 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for high-capacitance applications such as power supply filtering and energy storage.
Datasheet Summary Powered by GS/AI
The DCMC573U6R3AA2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 57,000 µF and a tolerance of -10% to +75%. It features a 1-3/8 inch diameter and 2-1/8 inch length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its maximum ripple current at 120 Hz and 85 °C is 6.1 A, with a maximum ESR of 26.5 mΩ at 25 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and is designed for high-capacitance applications such as power supply filtering and energy storage.