The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 27,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 26.0 mΩ at 25 °C, and a ripple current rating of 8.5 A at 85 °C. It features a 1 3/8 inch diameter and 2 1/8 inch length with a high post terminal. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, and maintains over 90% capacitance at -40 °C. Its construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C273U016AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |