The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 64,000 µF, a rated voltage of 25 Vdc, and a maximum ESR of 12.2 mΩ at 25 °C with a ripple current rating of 19.1 A at 85 °C. It features a 1 3/4 inch diameter and 3 5/8 inch length with a high current can style and stud terminal. The capacitor meets a 5,000 hour load life specification at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 64,000 µF, a rated voltage of 25 Vdc, and a maximum ESR of 12.2 mΩ at 25 °C with a ripple current rating of 19.1 A at 85 °C. It features a 1 3/4 inch diameter and 3 5/8 inch length with a high current can style and stud terminal. The capacitor meets a 5,000 hour load life specification at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.