The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a 3.000 inch diameter and 8.625 inch length, with a stud mount terminal and can style P for improved thermal performance. It is rated for 100 Vdc with a capacitance of 1,400,000 µF, a maximum ESR of 2.5 mΩ at 25 °C, and a ripple current of 76.9 A at 85 °C. The capacitor complies with a 5,000 hour load life test at 105 °C and maintains greater than 90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a 3.000 inch diameter and 8.625 inch length, with a stud mount terminal and can style P for improved thermal performance. It is rated for 100 Vdc with a capacitance of 1,400,000 µF, a maximum ESR of 2.5 mΩ at 25 °C, and a ripple current of 76.9 A at 85 °C. The capacitor complies with a 5,000 hour load life test at 105 °C and maintains greater than 90% capacitance at -40 °C.