Cornell Dubilier Aluminum Electrolytic 101C274U7R5ED2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The 101C274U7R5ED2B variant has a capacitance of 270,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 8.7 mΩ at 120 Hz, and a ripple current rating of 24.7 A at 85 °C. It is housed in a 1 3/4 inch diameter by 4 5/8 inch length case with a high current can and stud terminal, weighing 25.5 grams. The capacitor supports a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Its thermal design includes an extended cathode foil to ensure heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The 101C274U7R5ED2B variant has a capacitance of 270,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 8.7 mΩ at 120 Hz, and a ripple current rating of 24.7 A at 85 °C. It is housed in a 1 3/4 inch diameter by 4 5/8 inch length case with a high current can and stud terminal, weighing 25.5 grams. The capacitor supports a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Its thermal design includes an extended cathode foil to ensure heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C274U7R5ED2B
Aluminum Electrolytic 101C274U7R5ED2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C274U7R5ED2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers