The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for uniform heat dissipation in all orientations. The part 101C593U040EE2B is a 59,000 µF, 40 Vdc unit with a capacitance tolerance of -10% to +75%, a maximum ESR of 8.9 mΩ at 120 Hz, and a rated ripple current of 25.4 A at 85 °C. It is housed in a 1 3/4 inch diameter by 5 1/8 inch length can with a high post terminal and standard insulation. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C593U040EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |