The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. This part, 101C333U030EH2B, has a capacitance of 33,000 µF, a rated voltage of 30 Vdc, and a case size of 1 3/4 inch diameter by 2 5/8 inch length. It features a high post terminal and a standard insulated can style. The maximum ESR at 120 Hz and 25 °C is 16.9 mΩ, and the rated ripple current at 85 °C is 14.5 A. The capacitor complies with a 5,000-hour load life test at 105 °C and maintains over 90% of its capacitance at -40 °C. Thermal-Pak™ extended cathode construction supports heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C333U030EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |