The DCMC443U010AA2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply and UPS applications. It has a capacitance of 47,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 1 3/8 inch diameter and a length of 2 1/8 inches with a high post terminal. It is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. The capacitance tolerance is -10% to +75%, and it meets an endurance life test of 2000 hours at 85 °C under full load. ESR at 25 °C is 46.9 mΩ and maximum ripple current at 85 °C is 4.1 A. The case is insulated with PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC443U010AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |