The DCMC314U010EF2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 310,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The unit measures 1 3/4 inches in diameter and 5 5/8 inches in length, with a high post terminal style. Its maximum ESR at 25 °C is 6.0 mΩ, and it supports a ripple current of 22.0 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with a 2000-hour endurance life test at full load and 85 °C. Capacitance tolerance is -10% to +50% for voltages ≥ 160 Vdc, though this unit operates below that threshold. The part uses PVC insulation with a polypropylene end disk and is mounted using a screw terminal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC314U010EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |