The DCMC194U025DB2B is a screw-terminal aluminum electrolytic capacitor with a capacitance of 190,000 µF and a rated voltage of 25 Vdc, designed for power supply filtering and energy storage. It has a diameter of 3.000 inches and a length of 3.125 inches, with a high current, low post terminal. The capacitor operates from -40 °C to +85 °C, has a nominal ESR of 5.0 mΩ at 25 °C, and supports a ripple current of 25.5 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C with ∆ capacitance within ±20%, ESR at 200% of limit, and leakage current at 100% of limit. Thermal-Pak™ extended cathode construction enables efficient heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC194U025DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |