The DCMC115U6R3DF2D is a screw-terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 1,100,000 µF, designed for high-capacitance power supply filtering and energy storage. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 45.0 A at 85 °C. The part measures 3 inches in diameter and 5 5/8 inches in length, with a stud mount terminal style. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance. Its endurance life is rated at 2000 hours under full load at 85 °C.
Datasheet Summary Powered by GS/AI
The DCMC115U6R3DF2D is a screw-terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 1,100,000 µF, designed for high-capacitance power supply filtering and energy storage. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 45.0 A at 85 °C. The part measures 3 inches in diameter and 5 5/8 inches in length, with a stud mount terminal style. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance. Its endurance life is rated at 2000 hours under full load at 85 °C.