The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring stable performance from -55 °C to 105 °C. This part features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The specific variant 101C413U030AD2B has a capacitance of 41,000 µF, a rated voltage of 30 Vdc, a maximum ESR of 11.6 mΩ at 25 °C, and a rated ripple current of 18.6 A at 85 °C, with a case size of 1 3/8 inches in diameter and 4 5/8 inches in length. It uses a high post terminal and an uninsulated can style. The part meets a 5,000-hour endurance life test at 105 °C under full load and maintains greater than 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C413U030AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |