Cornell Dubilier Aluminum Electrolytic 101C104U025EE2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 25 Vdc and capacitance of 100,000 µF. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high current can style and stud terminal. The part exhibits a maximum ESR of 8.6 mΩ at 25 °C and a ripple current capability of 25.7 A at 85 °C. It meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 25 Vdc and capacitance of 100,000 µF. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high current can style and stud terminal. The part exhibits a maximum ESR of 8.6 mΩ at 25 °C and a ripple current capability of 25.7 A at 85 °C. It meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C104U025EE2B
Aluminum Electrolytic 101C104U025EE2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C104U025EE2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details