The 101C series is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage range of 7.5 to 250 Vdc and capacitance up to 1.5 F. It features a 5,000-hour load life at 105 °C, ESR as low as 2.5 mΩ, and retains over 90% capacitance at -40 °C. The part 101C114U030BF2B matches the series specification for 110,000 µF at 30 Vdc, with a 2 x 5 5/8 inch case size, low-post terminal, and standard insulated can. Ripple current is rated at 38.4 A at 85 °C and a maximum ESR of 4.8 mΩ at 25 °C. The construction includes Thermal-Pak™ extended cathode foil for optimal heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C114U030BF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |