The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount with a 3-inch diameter and 5 5/8-inch length, and provides a capacitance of 330,000 µF with a tolerance of -10% to +75% at 25 Vdc. The part has a maximum ESR of 3.5 mΩ at 120 Hz and a rated ripple current of 56.7 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C334U025DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |