Cornell Dubilier Aluminum Electrolytic 101C353U025AJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from −55 °C to +105 °C. This part has a capacitance of 35,000 µF, a rated voltage of 25 Vdc, a maximum ESR of 14.2 mΩ at 120 Hz, and a ripple current rating of 15.4 A at 85 °C. It is housed in a 1 3/8 inch diameter by 3 5/8 inch long case with a high post terminal and standard can style. The capacitor maintains over 90% of its capacitance at −40 °C and has a rated load life of 5,000 hours at 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from −55 °C to +105 °C. This part has a capacitance of 35,000 µF, a rated voltage of 25 Vdc, a maximum ESR of 14.2 mΩ at 120 Hz, and a ripple current rating of 15.4 A at 85 °C. It is housed in a 1 3/8 inch diameter by 3 5/8 inch long case with a high post terminal and standard can style. The capacitor maintains over 90% of its capacitance at −40 °C and has a rated load life of 5,000 hours at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C353U025AJ2B
Aluminum Electrolytic 101C353U025AJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C353U025AJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details