The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications requiring stable performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and an exceptionally low ESR of 8.8 mΩ at 25 °C with a maximum ripple current of 24.4 A at 85 °C. The part has a capacitance of 43,000 µF and a rated voltage of 40 Vdc, with an overall size of 2 inches in diameter by 3 5/8 inches in length and a high current stud terminal (D) mounting style. The capacitor meets a 5,000-hour load life test at 105 °C and full load, maintaining capacitance within ±20% and ESR within 200% of limit under endurance conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C433U040BJ2B | 101C433U040BJ2B | 2002-101C433U040BJ2B | 101C433U040BJ2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 43000 microF | 43000 microF | 43000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |