The 101C474U030DG2D is a screw-terminal aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to +105 °C. It features a 3.000 inch diameter and 8.625 inch length, with a 1.25 inch stud mount. The part has a rated voltage of 30 Vdc and a capacitance of 470,000 µF, with an ESR of 2.6 mΩ at 120 Hz and a ripple current rating of 75.8 A at 85 °C. It meets a 5,000 hour load life test at 105 °C and full load, and maintains >90% capacitance at -40 °C. The terminal is a high-current stud configuration with no insulation sleeve. Thermal-Pak construction ensures efficient heat dissipation regardless of mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C474U030DG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |