The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc. It features a 2 1/4 inch diameter and 5 5/8 inch length, a high current stud terminal, and a can style P. Its maximum ESR at 120 Hz is 7.8 mΩ, with a ripple current rating of 28.0 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 16 Vdc. It features a 2 1/4 inch diameter and 5 5/8 inch length, a high current stud terminal, and a can style P. Its maximum ESR at 120 Hz is 7.8 mΩ, with a ripple current rating of 28.0 A at 85 °C. The capacitor supports 5,000 hours of load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.