CLS193M010JK1C is a flatpack aluminum electrolytic capacitor with a rated voltage of 10 Vdc, capacitance of 19,000 µF, and a 10,000-hour lifespan at 105°C. It measures 0.5 in × 1 in × 1.5 in, features copper wire terminals with 60/40 tin/lead electroplate, and operates from -55°C to 105°C. The capacitor has a maximum ESR of 76 mΩ at 120 Hz and can handle 2.74 Arms of ripple current at 120 Hz. The case is made of stainless steel (316L or 304), and it is designed for high energy density and high-reliability applications.
19000F,10VDC,105C FLATPACK
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CLS193M010JK1C | 338-CLS193M010JK1C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 19000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |