The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operating temperatures from -55 °C to 105 °C. The part 101C144U010AE2B is a 140,000 µF, 10 Vdc capacitor with a capacitance tolerance of -10% to +75%, a maximum ESR of 9.4 mΩ at 25 °C, and a maximum ripple current of 21.4 A at 85 °C. It has a case size of 1 3/8 inches in diameter by 5 1/8 inches in length, and uses a high post terminal with a standard insulated can. The capacitor meets a 5,000 hour load life test at 105 °C and full load, and maintains over 90% capacitance at -40 °C. Its thermal construction enables heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C144U010AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |