The CDS5CC040DO3F is a miniature dipped mica capacitor with a capacitance of 40 pF and a rated voltage of 300 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The operating temperature range is -55 °C to +125 °C. The capacitance tolerance is ±1% (F). The device meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, is RoHS compliant, and is non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS5CC040DO3F is a miniature dipped mica capacitor with a capacitance of 40 pF and a rated voltage of 300 Vdc. It measures 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The operating temperature range is -55 °C to +125 °C. The capacitance tolerance is ±1% (F). The device meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, is RoHS compliant, and is non-flammable per IEC 695-2-2.