CDS5CC030DO3F is a miniature dipped mica capacitor with a capacitance of 30 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B specifications, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55°C to +125°C, and is RoHS compliant. It features a non-flammable design meeting IEC 695-2-2 and is available in reel packaging.
Datasheet Summary Powered by GS/AI
CDS5CC030DO3F is a miniature dipped mica capacitor with a capacitance of 30 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B specifications, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55°C to +125°C, and is RoHS compliant. It features a non-flammable design meeting IEC 695-2-2 and is available in reel packaging.