The Type 101C aluminum electrolytic capacitor with part number 101C154U025CC2D is a 150,000 µF, 25 Vdc device with a capacitance tolerance of -10% to +50%, a 2.5-inch diameter, and a 4.125-inch length, featuring a stud terminal. It has a maximum ESR of 4.5 mΩ at 25 °C and a ripple current rating of 40.6 A at 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C, maintains more than 90% of its capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C. Its Thermal-Pak™ construction ensures effective heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U025CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |