CDS19FD331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness. The part meets EIA RS153B dimensional specifications, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS19FD331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness. The part meets EIA RS153B dimensional specifications, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.