The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and a rated voltage range of 7.5 to 250 Vdc. The part 101C214U040DP2D is a 3 x 5 7/8 inch variant with a capacitance of 210,000 µF, a rated voltage of 40 Vdc, an ESR of 4.0 mΩ at 25 °C, and a ripple current rating of 53.8 A at 85 °C. It uses a stud-mount terminal with a 1.25-inch thread length and is identified as a high-current can style (P can). The capacitor meets a 5,000-hour endurance life test at 105 °C under full load with a capacitance tolerance of -10% to +75% and leakage current not exceeding 1.5 √CV µA (4 mA max).
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C214U040DP2D | 2002-101C214U040DP2D | 101C214U040DP2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 210000 microF | 210000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |