CDS15ED330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It measures 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.234 inches. The capacitor has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable units comply with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS15ED330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It measures 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.234 inches. The capacitor has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. It meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable units comply with IEC 695-2-2.