The 101C series is a low-ESR aluminum electrolytic capacitor for high-ripple current applications from -55 °C to 105 °C, rated 7.5 to 250 Vdc with capacitances up to 1.5 F. It features Thermal-Pak™ extended cathode construction, a 5,000-hour load life at 105 °C, and impedance ratios ≤3 from -55 °C to +25 °C. The 101C373U040AF2B is a 37,000 µF, 40 Vdc unit with 10.4 mΩ ESR at 120 Hz and a ripple current of 21.1 A at 85 °C, housed in a 1⅜ inch diameter by 5⅝ inch length case with a high post terminal and standard insulation.
Datasheet Summary Powered by GS/AI
The 101C series is a low-ESR aluminum electrolytic capacitor for high-ripple current applications from -55 °C to 105 °C, rated 7.5 to 250 Vdc with capacitances up to 1.5 F. It features Thermal-Pak™ extended cathode construction, a 5,000-hour load life at 105 °C, and impedance ratios ≤3 from -55 °C to +25 °C. The 101C373U040AF2B is a 37,000 µF, 40 Vdc unit with 10.4 mΩ ESR at 120 Hz and a ripple current of 21.1 A at 85 °C, housed in a 1⅜ inch diameter by 5⅝ inch length case with a high post terminal and standard insulation.