Cornell Dubilier Aluminum Electrolytic 101C124U050DD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. This part features a 3-inch diameter and 4 5/8-inch length with a stud terminal, rated for 50 Vdc and 120,000 µF capacitance with -10% +50% tolerance. It achieves a maximum ESR of 5.4 mΩ at 25 °C and supports a maximum ripple current of 43.2 A at 85 °C. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. This part features a 3-inch diameter and 4 5/8-inch length with a stud terminal, rated for 50 Vdc and 120,000 µF capacitance with -10% +50% tolerance. It achieves a maximum ESR of 5.4 mΩ at 25 °C and supports a maximum ripple current of 43.2 A at 85 °C. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C124U050DD2D
Aluminum Electrolytic 101C124U050DD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C124U050DD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details