The CDS10CD090DO3F is a miniature dipped mica capacitor with a capacitance of 90 pF and a rated voltage of 500 Vdc, designed for stable performance in low- and high-humidity applications. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, operates from -55 ºC to +125 ºC, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS10CD090DO3F is a miniature dipped mica capacitor with a capacitance of 90 pF and a rated voltage of 500 Vdc, designed for stable performance in low- and high-humidity applications. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, operates from -55 ºC to +125 ºC, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2.