The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. This part has a capacitance of 150,000 µF with a tolerance of -10% +75%, a rated voltage of 16 Vdc, and a maximum ESR of 9.2 mΩ at 120 Hz. It supports a ripple current of 24.0 A at 85 °C and is housed in a 1 3/4-inch diameter by 4 5/8-inch length case with an insulated high-current can and high post terminal. The capacitor is rated for 5,000 hours of load life at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. This part has a capacitance of 150,000 µF with a tolerance of -10% +75%, a rated voltage of 16 Vdc, and a maximum ESR of 9.2 mΩ at 120 Hz. It supports a ripple current of 24.0 A at 85 °C and is housed in a 1 3/4-inch diameter by 4 5/8-inch length case with an insulated high-current can and high post terminal. The capacitor is rated for 5,000 hours of load life at 105 °C.