The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. The part 101C114U025EF2B is a 110,000 µF, 25 Vdc variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 8.0 mΩ at 120 Hz, and a ripple current rating of 27.6 A at 85 °C. It features a 1 3/4 inch diameter and 5 5/8 inch length with a high post terminal. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a 5,000 hour load life at 105 °C. Its impedance ratio at -55 °C to +25 °C is limited to 3:1, ensuring stable performance under extreme conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C114U025EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |