The CD5EC360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.210 inches (5.3 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets EIA RS153B dimensions, has a capacitance tolerance of ±5%, operates from -55 ºC to +125 ºC, and is RoHS compliant. It features a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 300V
36pF Mica Capacitor 300V Radial
CAP MICA 36PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC360JO3F | 2002-CD5EC360JO3F | CD5EC360JO3F-ND | CD5EC360JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-5 microF | 3.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |