The Type 101C aluminum electrolytic capacitor with part number 101C163U063AD2B is a screw-terminal, 16,000 µF, 63 Vdc component with a 1 3/8 inch diameter and 4 5/8 inch length, designed for high-ripple current applications from -55 °C to 105 °C. It has a maximum ESR of 13.2 mΩ at 25 °C and a rated ripple current of 17.4 A at 85 °C, with a 5,000 hour load life at 105 °C and full load. The capacitance tolerance is -10% to +75%, and leakage current is capped at 1.5 √CV µA with a 4 mA maximum after 5 minutes. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C163U063AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |