Cornell Dubilier Aluminum Electrolytic 101C164U050DP2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc. It features a 3-inch diameter and a length of 5 7/8 inches, with a stud mount terminal. The part supports a capacitance of 160,000 µF, an ESR of 4.2 mΩ at 120 Hz, and a ripple current rating of 52.9 A at 85 °C. It has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. The case style is P, and the Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C, with a rated voltage of 50 Vdc. It features a 3-inch diameter and a length of 5 7/8 inches, with a stud mount terminal. The part supports a capacitance of 160,000 µF, an ESR of 4.2 mΩ at 120 Hz, and a ripple current rating of 52.9 A at 85 °C. It has a 5,000-hour load life at 105 °C and maintains over 90% capacitance at -40 °C. The case style is P, and the Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C164U050DP2D
Aluminum Electrolytic 101C164U050DP2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C164U050DP2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers