The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C163U025AA2B is a 16,000 µF, 25 Vdc variant with -10% +75% capacitance tolerance, featuring a 1 3/8 inch diameter and 2 1/8 inch length, and a high post terminal. It has a maximum ESR of 28.2 mΩ at 25 °C and a ripple current rating of 8.2 A at 85 °C. The capacitor supports a 5,000-hour load life at 105 °C and full voltage, with >90% capacitance retention at -40 °C and an impedance ratio of ≤3 from -55 °C to +25 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations. The case is uninsulated with a nominal weight of 2.0 oz (57 g).
CAP ALUM 25V POLAR
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C163U025AA2B | 338-101C163U025AA2B-ND | 2002-101C163U025AA2B | 101C163U025AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 16000 microF | 16000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |