Cornell Dubilier Mica CD4FA112J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4FA112J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 1100 pF, a rated voltage of 300 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Its dimensions are 0.340 inches in length, 0.310 inches in height, and 0.160 inches in thickness, with a lead spacing of 0.100 inches. Capacitance tolerance is ±5% (J), and it features minimal capacitance change with frequency and voltage. The part is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD4FA112J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 1100 pF, a rated voltage of 300 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and typical Q values greater than 2000. Its dimensions are 0.340 inches in length, 0.310 inches in height, and 0.160 inches in thickness, with a lead spacing of 0.100 inches. Capacitance tolerance is ±5% (J), and it features minimal capacitance change with frequency and voltage. The part is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4FA112J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4FA112J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details