The CD4ED430J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications. It has a capacitance of 43 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) lead spacing, with a maximum height of 0.060 in (1.5 mm). It features a tolerance of ±5%, low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and near-zero capacitance change with voltage and frequency. The capacitor is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4ED430J03F is a high-frequency mica capacitor with 0.1-inch lead spacing, designed for CATV and RF applications. It has a capacitance of 43 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The package dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) lead spacing, with a maximum height of 0.060 in (1.5 mm). It features a tolerance of ±5%, low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and near-zero capacitance change with voltage and frequency. The capacitor is shockproof and delamination-free.