Cornell Dubilier Mica CD4CD040D03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4CD040D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing, capable of 100 Vdc operation. It has a capacitance of 4 pF with a tolerance of ±0.5 pF, operates from -55 °C to +125 °C, and features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. The component is 7.4 mm long, 5.6 mm high, and 2.5 mm thick, with a compact profile suitable for surface mounting. It is shockproof, delamination-free, and maintains high Q (>2000 typ) for minimal insertion loss up to 1 GHz.

Datasheet Summary
Powered by GS/AI

The CD4CD040D03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing, capable of 100 Vdc operation. It has a capacitance of 4 pF with a tolerance of ±0.5 pF, operates from -55 °C to +125 °C, and features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. The component is 7.4 mm long, 5.6 mm high, and 2.5 mm thick, with a compact profile suitable for surface mounting. It is shockproof, delamination-free, and maintains high Q (>2000 typ) for minimal insertion loss up to 1 GHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4CD040D03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4CD040D03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details