Cornell Dubilier Aluminum Electrolytic 101C264U7R5BC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 260,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 6.0 mΩ at 25 °C, and a ripple current rating of 31.0 A at 85 °C. It is housed in a 2 x 4 1/8 inch case with a high current stud terminal. The capacitor has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 260,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 6.0 mΩ at 25 °C, and a ripple current rating of 31.0 A at 85 °C. It is housed in a 2 x 4 1/8 inch case with a high current stud terminal. The capacitor has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C264U7R5BC2B
Aluminum Electrolytic 101C264U7R5BC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C264U7R5BC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers