The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It has a case size of 2 x 5 5/8 inches, a rated voltage of 7.5 Vdc, a capacitance of 390,000 µF, a maximum ESR of 4.9 mΩ at 25 °C, and a maximum ripple current of 38.2 A at 85 °C. The part features a stud terminal with high current can style, a 5,000-hour load life at 105 °C, and thermal-pak construction for improved heat dissipation. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C394U7R5BF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |