The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount with a high-post terminal, a 3 x 5 1/8 inch can size, and a rated voltage of 50 Vdc. Capable of 34.1 A ripple current at 85 °C, it achieves a maximum ESR of 5.7 mΩ at 120 Hz. The design includes Thermal-Pak™ extended cathode construction for efficient heat dissipation in all orientations, and it meets a 5,000-hour load life test at 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud mount with a high-post terminal, a 3 x 5 1/8 inch can size, and a rated voltage of 50 Vdc. Capable of 34.1 A ripple current at 85 °C, it achieves a maximum ESR of 5.7 mΩ at 120 Hz. The design includes Thermal-Pak™ extended cathode construction for efficient heat dissipation in all orientations, and it meets a 5,000-hour load life test at 105 °C.