CD18FD621JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering flat insertion loss within ±0.2 dB up to 1 GHz. It has a capacitance of 620 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 ºC to +150 ºC. The component features a typical dissipation factor of 0.0005, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs. Its dimensions are 16.5 mm in length, 13.0 mm in height, and 5.1 mm in thickness, with a lead spacing of 8.7 mm. The capacitor is shockproof, delamination-free, and exhibits near-zero capacitance change with temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
620pF Mica Capacitor 500V Radial
CAP MICA 620PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD621JO3F | 2002-CD18FD621JO3F | CD18FD621JO3F-ND | CD18FD621JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |